Sharp Corporation 3.3V 500MA SOT89 Voltage Regulator IC PQ1M335M2SPQ

Description
IC REG LINEAR 3.3V 500MA SOT89 Product overview: PQ1M335M2SPQ from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ1M335M2SPQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.3V 500MA SOT89 Product overview: PQ1M335M2SPQ from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ1M335M2SPQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 500MA SOT89 Voltage Regulator IC - 776-PQ1M335M2SPQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 500MA SOT89 Voltage Regulator IC
776-PQ1M335M2SPQ
3.3V 500MA SOT89 Voltage Regulator IC 776-PQ1M335M2SPQ
IC REG LINEAR 3.3V 500MA SOT89 Product overview: PQ1M335M2SPQ from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ1M335M2SPQ can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 500MA SOT89 Product overview: PQ1M335M2SPQ from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ1M335M2SPQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - PQ1M335M2SPQ - 062012-PQ1M335M2SPQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PQ1M335M2SPQ
062012-PQ1M335M2SPQ
PMIC - PMIC - Voltage Regulators - Linear - PQ1M335M2SPQ 062012-PQ1M335M2SPQ
Manufacturer: Sharp Microelectronics Win Source Part Number: 062012-PQ1M335M2SPQ Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.4V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Case / Package: SOT-89 Maximum Input Voltage: 9V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.7V @ 500mA Operating Supply Current: 1mA PSRR: 65dB (400Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 062012-PQ1M335M2SPQ
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C
Case / Package: SOT-89
Maximum Input Voltage: 9V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.7V @ 500mA
Operating Supply Current: 1mA
PSRR: 65dB (400Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - PQ1M335M2SPQ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
PQ1M335M2SPQ
PMIC - Voltage Regulators - Linear PQ1M335M2SPQ
IC REG LINEAR 3.3V 500MA SOT89

IC REG LINEAR 3.3V 500MA SOT89

Supplier's Site Datasheet
LDO Voltage Regulators LDO 3.3V0.5A - 733-PQ1M335M2SPQ - Utmel Electronic Limited
Hong Kong, China
LDO Voltage Regulators LDO 3.3V0.5A
733-PQ1M335M2SPQ
LDO Voltage Regulators LDO 3.3V0.5A 733-PQ1M335M2SPQ
LDO Voltage Regulators LDO 3.3V0.5A

LDO Voltage Regulators LDO 3.3V0.5A

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
PQ1M335M2SPQ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PQ1M335M2SPQ
IC REG LINEAR 3.3V 500MA SOT89

IC REG LINEAR 3.3V 500MA SOT89

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 776-PQ1M335M2SPQ 062012-PQ1M335M2SPQ PQ1M335M2SPQ 733-PQ1M335M2SPQ PQ1M335M2SPQ
Product Name 3.3V 500MA SOT89 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - PQ1M335M2SPQ PMIC - Voltage Regulators - Linear LDO Voltage Regulators LDO 3.3V0.5A Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) SOT89; Other; SOT-89 SOT89; Other; SOT-89-5/6 SOT89
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
VIN 9 volts 9 volts
Unlock Full Specs
to access all available technical data