Sharp Corporation 1.8V 0.5A SOT89 LDO Voltage Regulator IC PQ1M185M2SPQ

Description
IC REG LDO 1.8V 0.5A SOT89 Product overview: PQ1M185M2SPQ from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.5A, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.5A, SOT89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ1M185M2SPQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 1.8V 0.5A SOT89 Product overview: PQ1M185M2SPQ from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.5A, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.5A, SOT89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ1M185M2SPQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 0.5A SOT89 LDO Voltage Regulator IC
699-PQ1M185M2SPQ
1.8V 0.5A SOT89 LDO Voltage Regulator IC 699-PQ1M185M2SPQ
IC REG LDO 1.8V 0.5A SOT89 Product overview: PQ1M185M2SPQ from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.5A, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.5A, SOT89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ1M185M2SPQ can be used for catalog matching and distributor lookup.

IC REG LDO 1.8V 0.5A SOT89 Product overview: PQ1M185M2SPQ from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.5A, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.5A, SOT89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ1M185M2SPQ can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - PQ1M185M2SPQ - 026845-PQ1M185M2SPQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PQ1M185M2SPQ
026845-PQ1M185M2SPQ
PMIC - PMIC - Voltage Regulators - Linear - PQ1M185M2SPQ 026845-PQ1M185M2SPQ
Manufacturer: Sharp Microelectronics Win Source Part Number: 026845-PQ1M185M2SPQ Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Case / Package: SOT-89 Maximum Input Voltage: 9V Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 1mA PSRR: 65dB (400Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 026845-PQ1M185M2SPQ
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C
Case / Package: SOT-89
Maximum Input Voltage: 9V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 1mA
PSRR: 65dB (400Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC REG LINEAR 1.8V 500MA SOT89 - 733-PQ1M185M2SPQ - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 1.8V 500MA SOT89
733-PQ1M185M2SPQ
IC REG LINEAR 1.8V 500MA SOT89 733-PQ1M185M2SPQ
IC REG LINEAR 1.8V 500MA SOT89

IC REG LINEAR 1.8V 500MA SOT89

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-PQ1M185M2SPQ 026845-PQ1M185M2SPQ 733-PQ1M185M2SPQ
Product Name 1.8V 0.5A SOT89 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - PQ1M185M2SPQ IC REG LINEAR 1.8V 500MA SOT89
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Reel - TR SOT89; Other; SOT-89 SOT89; Other; SOT-89
Output Voltage 1.8 volts 1.8 volts 1.8 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data