Sharp Microelectronics of the Americas PMIC - PMIC - Voltage Regulators - Linear - PQ1L323M2SPQ PQ1L323M2SPQ

Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1085887-PQ1L323M2SPQ Mounting: SMD (SMT) Polarity: Positive Output Type: Fixed Number of Pins: 6 Number of Outputs: 1 Output Voltage: 3.2 V Categories: PMIC - Voltage Regulators - Linear Case / Package: SOT-89 Max Input Voltage: 16 V Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Power Dissipation: 900 mW Max Output Current: 300 mA
Request a Quote
Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1085887-PQ1L323M2SPQ Mounting: SMD (SMT) Polarity: Positive Output Type: Fixed Number of Pins: 6 Number of Outputs: 1 Output Voltage: 3.2 V Categories: PMIC - Voltage Regulators - Linear Case / Package: SOT-89 Max Input Voltage: 16 V Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Power Dissipation: 900 mW Max Output Current: 300 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - PQ1L323M2SPQ - 1085887-PQ1L323M2SPQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PQ1L323M2SPQ
1085887-PQ1L323M2SPQ
PMIC - PMIC - Voltage Regulators - Linear - PQ1L323M2SPQ 1085887-PQ1L323M2SPQ
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1085887-PQ1L323M2SPQ Mounting: SMD (SMT) Polarity: Positive Output Type: Fixed Number of Pins: 6 Number of Outputs: 1 Output Voltage: 3.2 V Categories: PMIC - Voltage Regulators - Linear Case / Package: SOT-89 Max Input Voltage: 16 V Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Power Dissipation: 900 mW Max Output Current: 300 mA

Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085887-PQ1L323M2SPQ
Mounting: SMD (SMT)
Polarity: Positive
Output Type: Fixed
Number of Pins: 6
Number of Outputs: 1
Output Voltage: 3.2 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: SOT-89
Max Input Voltage: 16 V
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Max Power Dissipation: 900 mW
Max Output Current: 300 mA

Buy Now
Singapore, Singapore
LDO Voltage Regulator IC
699-PQ1L323M2SPQ
LDO Voltage Regulator IC 699-PQ1L323M2SPQ
Product overview: PQ1L323M2SPQ from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ1L323M2SPQ can be used for catalog matching and distributor lookup.

Product overview: PQ1L323M2SPQ from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ1L323M2SPQ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1085887-PQ1L323M2SPQ 699-PQ1L323M2SPQ
Product Name PMIC - PMIC - Voltage Regulators - Linear - PQ1L323M2SPQ LDO Voltage Regulator IC
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type SOT89; Other; SOT-89 Other; SOT-89
Special Features Multiple Outputs
Unlock Full Specs
to access all available technical data