Sharp Microelectronics of the Americas 3.5V 300MA LDO Voltage Regulator IC PQ1KA353MZPH

Description
IC REG LIN 3.5V 300MA SOT23L-6 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23L-6 Product overview: PQ1KA353MZPH from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 300MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ1KA353MZPH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 3.5V 300MA SOT23L-6 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23L-6 Product overview: PQ1KA353MZPH from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 300MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ1KA353MZPH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.5V 300MA LDO Voltage Regulator IC
699-PQ1KA353MZPH
3.5V 300MA LDO Voltage Regulator IC 699-PQ1KA353MZPH
IC REG LIN 3.5V 300MA SOT23L-6 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23L-6 Product overview: PQ1KA353MZPH from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 300MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ1KA353MZPH can be used for catalog matching and distributor lookup.

IC REG LIN 3.5V 300MA SOT23L-6 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23L-6 Product overview: PQ1KA353MZPH from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 300MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ1KA353MZPH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - PQ1KA353MZPH - 922464-PQ1KA353MZPH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PQ1KA353MZPH
922464-PQ1KA353MZPH
PMIC - PMIC - Voltage Regulators - Linear - PQ1KA353MZPH 922464-PQ1KA353MZPH
Manufacturer: Sharp Microelectronics Win Source Part Number: 922464-PQ1KA353MZPH Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23L-6 Package: Reel - TR Package: SOT-23L-6 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23L-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Sharp Microelectronics
Win Source Part Number: 922464-PQ1KA353MZPH
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23L-6
Package: Reel - TR
Package: SOT-23L-6
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23L-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - PQ1KA353MZPH - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
PQ1KA353MZPH
PMIC - Voltage Regulators - Linear PQ1KA353MZPH
IC REG LIN 3.5V 300MA SOT23L-6

IC REG LIN 3.5V 300MA SOT23L-6

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-PQ1KA353MZPH 922464-PQ1KA353MZPH PQ1KA353MZPH
Product Name 3.5V 300MA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - PQ1KA353MZPH PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed
Package Type Other; Tape & Reel SOT23; Other; SOT-23L-6
Output Voltage 3.5 volts
IOUT 0.3000 amps 0.3000 amps
VIN 15 volts
Unlock Full Specs
to access all available technical data