Sharp Microelectronics of the Americas PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PQ1CZ41H2ZZH PQ1CZ41H2ZZH

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 137098-PQ1CZ41H2ZZH Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 300kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-63 Purpose: Step-Down Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): ±1.26V Maximum Output Voltage: 35V, -30V Minimum Input Voltage: 8V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 137098-PQ1CZ41H2ZZH Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 300kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-63 Purpose: Step-Down Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): ±1.26V Maximum Output Voltage: 35V, -30V Minimum Input Voltage: 8V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PQ1CZ41H2ZZH - 137098-PQ1CZ41H2ZZH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PQ1CZ41H2ZZH
137098-PQ1CZ41H2ZZH
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PQ1CZ41H2ZZH 137098-PQ1CZ41H2ZZH
Manufacturer: Sharp Microelectronics Win Source Part Number: 137098-PQ1CZ41H2ZZH Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 300kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-63 Purpose: Step-Down Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): ±1.26V Maximum Output Voltage: 35V, -30V Minimum Input Voltage: 8V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 137098-PQ1CZ41H2ZZH
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-63
Purpose: Step-Down
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): ±1.26V
Maximum Output Voltage: 35V, -30V
Minimum Input Voltage: 8V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - PQ1CZ41H2ZZH - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
PQ1CZ41H2ZZH
PMIC - Voltage Regulators - DC DC Switching Regulators PQ1CZ41H2ZZH
IC REG BUCK ADJUSTABLE 1.5A SC63

IC REG BUCK ADJUSTABLE 1.5A SC63

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
PQ1CZ41H2ZZH
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PQ1CZ41H2ZZH
IC REG BUCK ADJ 1.5A SC63

IC REG BUCK ADJ 1.5A SC63

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - PQ1CZ41H2ZZH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
PQ1CZ41H2ZZH
Voltage Regulators - DC DC Switching Regulators PQ1CZ41H2ZZH
Buck Switching Regulator IC Positive or Negative Adjustable ±1.26V 1 Output 1.5A TO-252-6, DPak (5 Leads + Tab)

Buck Switching Regulator IC Positive or Negative Adjustable ±1.26V 1 Output 1.5A TO-252-6, DPak (5 Leads + Tab)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 137098-PQ1CZ41H2ZZH PQ1CZ41H2ZZH PQ1CZ41H2ZZH PQ1CZ41H2ZZH
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PQ1CZ41H2ZZH PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SC-63 DPAK DPAK; Other; TO-252-6, DPak (5 Leads + Tab)
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data