Manufacturer: Sharp Microelectronics
Win Source Part Number: 062007-PQ1CG41H2RZ
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 80°C (TA)
Case / Package: TO-220-5
Purpose: Step-Down
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): ±1.26V
Maximum Output Voltage: 35V, -30V
Minimum Input Voltage: 8V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 062007-PQ1CG41H2RZ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PQ1CG41H2RZ |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | TO-220; Other; TO-220-5 |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |
| Special Features | Multiple Outputs; Synchronous Rectification |