Sharp Microelectronics of the Americas PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PQ1CG3032RZH PQ1CG3032RZH

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 062005-PQ1CG3032RZH Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck Frequency - Switching: 150kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3.5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: TO-220-5 Purpose: Step-Down Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): ±1.26V Maximum Output Voltage: 35V, -30V Minimum Input Voltage: 8V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 062005-PQ1CG3032RZH Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck Frequency - Switching: 150kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3.5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: TO-220-5 Purpose: Step-Down Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): ±1.26V Maximum Output Voltage: 35V, -30V Minimum Input Voltage: 8V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PQ1CG3032RZH - 062005-PQ1CG3032RZH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PQ1CG3032RZH
062005-PQ1CG3032RZH
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PQ1CG3032RZH 062005-PQ1CG3032RZH
Manufacturer: Sharp Microelectronics Win Source Part Number: 062005-PQ1CG3032RZH Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck Frequency - Switching: 150kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3.5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: TO-220-5 Purpose: Step-Down Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): ±1.26V Maximum Output Voltage: 35V, -30V Minimum Input Voltage: 8V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 062005-PQ1CG3032RZH
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 150kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3.5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 80°C (TA)
Case / Package: TO-220-5
Purpose: Step-Down
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): ±1.26V
Maximum Output Voltage: 35V, -30V
Minimum Input Voltage: 8V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 062005-PQ1CG3032RZH
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PQ1CG3032RZH
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1619073 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 94 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - DC DC Switching Regulators - HPA00846RSJR - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
3 suppliers