Sharp Microelectronics of the Americas PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PQ1CG3032RZ PQ1CG3032RZ

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 119230-PQ1CG3032RZ Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck Frequency - Switching: 150kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3.5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: TO-220-5 Purpose: Step-Down Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): ±1.26V Maximum Output Voltage: 35V, -30V Minimum Input Voltage: 8V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 119230-PQ1CG3032RZ Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck Frequency - Switching: 150kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3.5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: TO-220-5 Purpose: Step-Down Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): ±1.26V Maximum Output Voltage: 35V, -30V Minimum Input Voltage: 8V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PQ1CG3032RZ - 119230-PQ1CG3032RZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PQ1CG3032RZ
119230-PQ1CG3032RZ
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PQ1CG3032RZ 119230-PQ1CG3032RZ
Manufacturer: Sharp Microelectronics Win Source Part Number: 119230-PQ1CG3032RZ Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck Frequency - Switching: 150kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3.5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: TO-220-5 Purpose: Step-Down Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): ±1.26V Maximum Output Voltage: 35V, -30V Minimum Input Voltage: 8V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 119230-PQ1CG3032RZ
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 150kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3.5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 80°C (TA)
Case / Package: TO-220-5
Purpose: Step-Down
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): ±1.26V
Maximum Output Voltage: 35V, -30V
Minimum Input Voltage: 8V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - PQ1CG3032RZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
PQ1CG3032RZ
PMIC - Voltage Regulators - DC DC Switching Regulators PQ1CG3032RZ
IC REG BUCK INV ADJ 3.5A TO220

IC REG BUCK INV ADJ 3.5A TO220

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 119230-PQ1CG3032RZ PQ1CG3032RZ
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PQ1CG3032RZ PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

LM22675 1A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable - LM22675MR-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1110AN-5 - Lingto Electronic Limited
Specs
Configuration / Function Boost
fsw 70 kHz
View Details