Manufacturer: Sharp Microelectronics
Win Source Part Number: 1239281-PQ1CG21H2RZ
Manufacturer Homepage: sharp-world.com/
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC REG BUCK INV ADJ 1.5A TO220
Switching Regulator IC Output
Switching Regulator IC Output
IC REG BUCK INV ADJ 1.5A TO220
IC REG BUCK INV ADJ 1.5A TO220
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 1239281-PQ1CG21H2RZ | PQ1CG21H2RZ | PQ1CG21H2RZ | PQ1CG21H2RZ | 733-PQ1CG21H2RZ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PQ1CG21H2RZ | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK INV ADJ 1.5A TO220 |
| Life Cycle Stage | Removed | Removed; Obsolete | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | ||||
| Package Type | TO-220; Other; TO-220-5 |