Sharp Microelectronics of the Americas PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PQ1CG21H2FZH PQ1CG21H2FZH

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 740822-PQ1CG21H2FZH Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 80°C (TA) Package: TO-220-5 Formed Leads Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 100kHz Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 1.5A Family Name: PQ1CG21H2 Output Voltage: ±1.26V Categories: Integrated Circuits (ICs) Manufacturer Homepage: sharp-world.com Manufacturer Package: TO-220-5 Output Voltage MAX: 35V, -30V Input Voltage MIN: 8V Voltage Input MAX: 35V Alternative Parts (Cross-Reference): LM3578AN; LM3578AN/NOPB; LM3578AM/NOPB; Introduction Date: August 02, 2001 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 740822-PQ1CG21H2FZH Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 80°C (TA) Package: TO-220-5 Formed Leads Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 100kHz Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 1.5A Family Name: PQ1CG21H2 Output Voltage: ±1.26V Categories: Integrated Circuits (ICs) Manufacturer Homepage: sharp-world.com Manufacturer Package: TO-220-5 Output Voltage MAX: 35V, -30V Input Voltage MIN: 8V Voltage Input MAX: 35V Alternative Parts (Cross-Reference): LM3578AN; LM3578AN/NOPB; LM3578AM/NOPB; Introduction Date: August 02, 2001 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PQ1CG21H2FZH - 740822-PQ1CG21H2FZH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PQ1CG21H2FZH
740822-PQ1CG21H2FZH
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PQ1CG21H2FZH 740822-PQ1CG21H2FZH
Manufacturer: Sharp Microelectronics Win Source Part Number: 740822-PQ1CG21H2FZH Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 80°C (TA) Package: TO-220-5 Formed Leads Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 100kHz Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 1.5A Family Name: PQ1CG21H2 Output Voltage: ±1.26V Categories: Integrated Circuits (ICs) Manufacturer Homepage: sharp-world.com Manufacturer Package: TO-220-5 Output Voltage MAX: 35V, -30V Input Voltage MIN: 8V Voltage Input MAX: 35V Alternative Parts (Cross-Reference): LM3578AN; LM3578AN/NOPB; LM3578AM/NOPB; Introduction Date: August 02, 2001 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 740822-PQ1CG21H2FZH
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 80°C (TA)
Package: TO-220-5 Formed Leads
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 100kHz
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 1.5A
Family Name: PQ1CG21H2
Output Voltage: ±1.26V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: sharp-world.com
Manufacturer Package: TO-220-5
Output Voltage MAX: 35V, -30V
Input Voltage MIN: 8V
Voltage Input MAX: 35V
Alternative Parts (Cross-Reference): LM3578AN; LM3578AN/NOPB; LM3578AM/NOPB;
Introduction Date: August 02, 2001
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 740822-PQ1CG21H2FZH
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PQ1CG21H2FZH
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5 Formed Leads
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tube
fsw 67 kHz
Duty Cycle 72
View Details
Switching Regulators - 1904533 - RS Components, Ltd.
Specs
Efficiency 87 %
Operating Temperature 0 to 70 C (32 to 158 F)
View Details