Sharp Microelectronics of the Americas PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PQ1CG2032RZH PQ1CG2032RZH

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 131151-PQ1CG2032RZH Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck Frequency - Switching: 70kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3.5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: TO-220-5 Purpose: Step-Down Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): ±1.26V Maximum Output Voltage: 35V, -30V Minimum Input Voltage: 8V Alternative Parts (Cross-Reference): LM3578AMX; PQ1CG2032RZ; PQ1CG2032FZ; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 131151-PQ1CG2032RZH Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck Frequency - Switching: 70kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3.5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: TO-220-5 Purpose: Step-Down Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): ±1.26V Maximum Output Voltage: 35V, -30V Minimum Input Voltage: 8V Alternative Parts (Cross-Reference): LM3578AMX; PQ1CG2032RZ; PQ1CG2032FZ; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PQ1CG2032RZH - 131151-PQ1CG2032RZH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PQ1CG2032RZH
131151-PQ1CG2032RZH
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PQ1CG2032RZH 131151-PQ1CG2032RZH
Manufacturer: Sharp Microelectronics Win Source Part Number: 131151-PQ1CG2032RZH Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck Frequency - Switching: 70kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3.5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: TO-220-5 Purpose: Step-Down Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): ±1.26V Maximum Output Voltage: 35V, -30V Minimum Input Voltage: 8V Alternative Parts (Cross-Reference): LM3578AMX; PQ1CG2032RZ; PQ1CG2032FZ; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Sharp Microelectronics
Win Source Part Number: 131151-PQ1CG2032RZH
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 70kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3.5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 80°C (TA)
Case / Package: TO-220-5
Purpose: Step-Down
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): ±1.26V
Maximum Output Voltage: 35V, -30V
Minimum Input Voltage: 8V
Alternative Parts (Cross-Reference): LM3578AMX; PQ1CG2032RZ; PQ1CG2032FZ;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 131151-PQ1CG2032RZH
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PQ1CG2032RZH
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CHL8325A-34CRT - 866399-CHL8325A-34CRT - Win Source Electronics
Specs
Package Type Other; PG-VQFN-40-902
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
3 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LM22671 500mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency - LM22671MRE-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1148AR - Lingto Electronic Limited
Specs
Configuration / Function Buck
View Details