IC REG LINEAR POS ADJ 2A TO220-4 Product overview: PQ15RW21 from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ15RW21 can be used for catalog matching and distributor lookup.
Manufacturer: Sharp Microelectronics
Win Source Part Number: 127660-PQ15RW21
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 2A
Output Voltage: 3 V to 15 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 80°C
Case / Package: TO-220-4
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.5V @ 2A
Operating Supply Current: 8mA
PSRR: 55dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 15V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC REG LINEAR POS ADJ 2A TO220-4
IC REG LINEAR POS ADJ 2A TO220-4
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-PQ15RW21 | 127660-PQ15RW21 | PQ15RW21 | PQ15RW21 |
| Product Name | 2A TO220 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - PQ15RW21 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; Tube | TO-220; Other; TO-220-4 | TO-220 | |
| Output Voltage | 3 volts | 3 volts | 3 volts | |
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps |
| VIN | 20 volts | 20 volts |