Manufacturer: Sharp Microelectronics
Win Source Part Number: 062002-PQ150VB02FZH
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 2A
Output Voltage: 1.5 V to 15 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-220-5
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.5A @ 2A
Operating Supply Current: 5mA
PSRR: 55dB (120Hz)
Maximum Output Voltage: 15V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC REG LINEAR POS ADJ 2A TO220-5 Product overview: PQ150VB02FZH from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ150VB02FZH can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 2A TO220-5
IC REG LINEAR POS ADJ 2A TO220-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 062002-PQ150VB02FZH | 776-PQ150VB02FZH | PQ150VB02FZH | PQ150VB02FZH |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - PQ150VB02FZH | 2A TO220 Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | TO-220; Other; TO-220-5 | Other; Tube | TO-220 | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |