Sharp Microelectronics of the Americas 1A TO220 Voltage Regulator IC PQ150VB01FZH

Description
IC REG LINEAR POS ADJ 1A TO220-5 Product overview: PQ150VB01FZH from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ150VB01FZH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR POS ADJ 1A TO220-5 Product overview: PQ150VB01FZH from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ150VB01FZH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1A TO220 Voltage Regulator IC - 776-PQ150VB01FZH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A TO220 Voltage Regulator IC
776-PQ150VB01FZH
1A TO220 Voltage Regulator IC 776-PQ150VB01FZH
IC REG LINEAR POS ADJ 1A TO220-5 Product overview: PQ150VB01FZH from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ150VB01FZH can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 1A TO220-5 Product overview: PQ150VB01FZH from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ150VB01FZH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - PQ150VB01FZH - 1089883-PQ150VB01FZH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PQ150VB01FZH
1089883-PQ150VB01FZH
PMIC - PMIC - Voltage Regulators - Linear - PQ150VB01FZH 1089883-PQ150VB01FZH
Manufacturer: Sharp Microelectronics Win Source Part Number: 1089883-PQ150VB01FZH Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: TO-220-5 Maximum Input Voltage: 17V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.5A @ 500mA Operating Supply Current: 5mA PSRR: 55dB (120Hz) Maximum Output Voltage: 15V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1089883-PQ150VB01FZH
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-220-5
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.5A @ 500mA
Operating Supply Current: 5mA
PSRR: 55dB (120Hz)
Maximum Output Voltage: 15V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - PQ150VB01FZH - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
PQ150VB01FZH
PMIC - Voltage Regulators - Linear PQ150VB01FZH
IC REG LINEAR POS ADJ 1A TO220-5

IC REG LINEAR POS ADJ 1A TO220-5

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
PQ150VB01FZH
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PQ150VB01FZH
IC REG LINEAR POS ADJ 1A TO220-5

IC REG LINEAR POS ADJ 1A TO220-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-PQ150VB01FZH 1089883-PQ150VB01FZH PQ150VB01FZH PQ150VB01FZH
Product Name 1A TO220 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - PQ150VB01FZH PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Tube TO-220; Other; TO-220-5 TO-220
Output Voltage 1.5 volts 1.5 volts 1.5 volts
IOUT 1 amps 1 amps 1 amps 1 amps
VIN 17 volts 17 volts
Unlock Full Specs
to access all available technical data