IC REG LINEAR 12V 800MA TO220-4 Product overview: PQ12RD8S from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 800MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 800MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ12RD8S can be used for catalog matching and distributor lookup.
Manufacturer: Sharp Microelectronics
Win Source Part Number: 062001-PQ12RD8S
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Output Voltage: 12V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: TO-220-4
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 12V
Maximum Output Voltage: 20V
Control Protection Operating Temperature: -20°C to 80°C
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC REG LINEAR 12V 800MA TO220-4
IC REG LINEAR 12V 800MA TO220-4
IC REG LINEAR 12V 800MA TO220-4
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-PQ12RD8S | 062001-PQ12RD8S | PQ12RD8S | PQ12RD8S | 733-PQ12RD8S |
| Product Name | 12V 800MA TO220 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - PQ12RD8S | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR 12V 800MA TO220-4 |
| Package Type | Other; Tube | TO-220; Other; TO-220-4 | TO-220; Other; TO-220-4 | ||
| Regulator Type | Low Dropout | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed; Fixed | ||||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Obsolete |