Manufacturer: Sharp Microelectronics
Win Source Part Number: 1239275-PQ12RD21
Manufacturer Homepage: sharp-world.com/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC REG LINEAR 12V 2A TO220-4 Product overview: PQ12RD21 from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 2A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ12RD21 can be used for catalog matching and distributor lookup.
IC REG LINEAR 12V 2A TO220-4
IC REG LINEAR 12V 2A TO220-4
IC REG LINEAR 12V 2A TO220-4
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1239275-PQ12RD21 | 776-PQ12RD21 | PQ12RD21 | PQ12RD21 | 733-PQ12RD21 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - PQ12RD21 | 12V 2A TO220 Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR 12V 2A TO220-4 |
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tube | TO-220 | TO-220; Other; TO-220-4 | ||
| Output Voltage | 12 volts | 12 volts | 12 volts | ||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | |
| VIN | 20 volts |