Sharp Corporation 12V 1A TO220 LDO Voltage Regulator IC PQ12RD11J00H

Description
IC REG LINEAR 12V 1A TO220-4 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-4 Product overview: PQ12RD11J00H from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ12RD11J00H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 12V 1A TO220-4 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-4 Product overview: PQ12RD11J00H from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ12RD11J00H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 1A TO220 LDO Voltage Regulator IC
699-PQ12RD11J00H
12V 1A TO220 LDO Voltage Regulator IC 699-PQ12RD11J00H
IC REG LINEAR 12V 1A TO220-4 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-4 Product overview: PQ12RD11J00H from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ12RD11J00H can be used for catalog matching and distributor lookup.

IC REG LINEAR 12V 1A TO220-4 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-4 Product overview: PQ12RD11J00H from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ12RD11J00H can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1140415-PQ12RD11J00H - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1140415-PQ12RD11J00H
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1140415-PQ12RD11J00H
Win Source Part Number: 1140415-PQ12RD11J00H Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tube Standard Package: 50 Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 20V Voltage - Output (Min/Fixed): 12V Mounting Type: Through Hole Package / Case: TO-220-4 Supplier Device Package: TO-220-4 Temperature Range - Operating: -20°C ~ 80°C PSRR: 55dB (120Hz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 10 mA HTSUS: 8542.39.0001 Mfr: Sharp Microelectronics Other Names: 425-2446-5 Product Status: Obsolete Voltage Dropout (Max): 0.5V @ 500mA

Win Source Part Number: 1140415-PQ12RD11J00H
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tube
Standard Package: 50
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 20V
Voltage - Output (Min/Fixed): 12V
Mounting Type: Through Hole
Package / Case: TO-220-4
Supplier Device Package: TO-220-4
Temperature Range - Operating: -20°C ~ 80°C
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 mA
HTSUS: 8542.39.0001
Mfr: Sharp Microelectronics
Other Names: 425-2446-5
Product Status: Obsolete
Voltage Dropout (Max): 0.5V @ 500mA

Buy Now
PMIC - Voltage Regulators - Linear - PQ12RD11J00H - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
PQ12RD11J00H
PMIC - Voltage Regulators - Linear PQ12RD11J00H
IC REG LINEAR 12V 1A TO220-4

IC REG LINEAR 12V 1A TO220-4

Supplier's Site Datasheet
IC REG LINEAR 12V 1A TO220-4 - 733-PQ12RD11J00H - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 12V 1A TO220-4
733-PQ12RD11J00H
IC REG LINEAR 12V 1A TO220-4 733-PQ12RD11J00H
IC REG LINEAR 12V 1A TO220-4

IC REG LINEAR 12V 1A TO220-4

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-PQ12RD11J00H 1140415-PQ12RD11J00H PQ12RD11J00H 733-PQ12RD11J00H
Product Name 12V 1A TO220 LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear IC REG LINEAR 12V 1A TO220-4
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Tube TO-220; Other; Tube TO-220; Other; TO-220-4
Output Voltage 12 volts 12 volts
IOUT 1 amps 1 amps 1 amps
VIN 20 volts 20 volts
Unlock Full Specs
to access all available technical data