Sharp Microelectronics of the Americas 12V 1A TO220 Voltage Regulator IC PQ12RA11J00H

Description
IC REG LINEAR 12V 1A TO220-4 Product overview: PQ12RA11J00H from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ12RA11J00H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 12V 1A TO220-4 Product overview: PQ12RA11J00H from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ12RA11J00H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 1A TO220 Voltage Regulator IC
776-PQ12RA11J00H
12V 1A TO220 Voltage Regulator IC 776-PQ12RA11J00H
IC REG LINEAR 12V 1A TO220-4 Product overview: PQ12RA11J00H from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ12RA11J00H can be used for catalog matching and distributor lookup.

IC REG LINEAR 12V 1A TO220-4 Product overview: PQ12RA11J00H from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ12RA11J00H can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - PQ12RA11J00H - 792463-PQ12RA11J00H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PQ12RA11J00H
792463-PQ12RA11J00H
PMIC - PMIC - Voltage Regulators - Linear - PQ12RA11J00H 792463-PQ12RA11J00H
Manufacturer: Sharp Microelectronics Win Source Part Number: 792463-PQ12RA11J00H Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 80°C Package: TO-220-4 Number of Regulators: 1 Output Type: Fixed Control Features: Enable Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 1A Family Name: PQ12RA11 Output Voltage: 12V Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA PSRR: 55dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: TO-220-4 Voltage Input MAX: 35V Alternative Parts (Cross-Reference): TS2937CW12; TS2937CM12 RN; TS2937CM12; TS2937CW12 RP; Introduction Date: August 07, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 792463-PQ12RA11J00H
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 80°C
Package: TO-220-4
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 1A
Family Name: PQ12RA11
Output Voltage: 12V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8mA
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-220-4
Voltage Input MAX: 35V
Alternative Parts (Cross-Reference): TS2937CW12; TS2937CM12 RN; TS2937CM12; TS2937CW12 RP;
Introduction Date: August 07, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - PQ12RA11J00H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
PQ12RA11J00H
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PQ12RA11J00H
IC REG LINEAR 12V 1A TO220-4

IC REG LINEAR 12V 1A TO220-4

Supplier's Site
PMIC - Voltage Regulators - Linear - PQ12RA11J00H - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
PQ12RA11J00H
PMIC - Voltage Regulators - Linear PQ12RA11J00H
IC REG LINEAR 12V 1A TO220-4

IC REG LINEAR 12V 1A TO220-4

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-PQ12RA11J00H 792463-PQ12RA11J00H PQ12RA11J00H PQ12RA11J00H
Product Name 12V 1A TO220 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - PQ12RA11J00H Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tube TO-220; Other; TO-220-4 TO-220
Output Voltage 12 volts 12 volts 12 volts
IOUT 1 amps 1 amps 1 amps 1 amps
VIN 35 volts
Unlock Full Specs
to access all available technical data