Sharp Microelectronics of the Americas 12V 0.5A LDO Voltage Regulator IC PQ12DZ5U

Description
IC REG LDO 12V 0.5A SC63 Product overview: PQ12DZ5U from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ12DZ5U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 12V 0.5A SC63 Product overview: PQ12DZ5U from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ12DZ5U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 0.5A LDO Voltage Regulator IC
699-PQ12DZ5U
12V 0.5A LDO Voltage Regulator IC 699-PQ12DZ5U
IC REG LDO 12V 0.5A SC63 Product overview: PQ12DZ5U from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ12DZ5U can be used for catalog matching and distributor lookup.

IC REG LDO 12V 0.5A SC63 Product overview: PQ12DZ5U from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ12DZ5U can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - PQ12DZ5U - 132952-PQ12DZ5U - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PQ12DZ5U
132952-PQ12DZ5U
PMIC - PMIC - Voltage Regulators - Linear - PQ12DZ5U 132952-PQ12DZ5U
Manufacturer: Sharp Microelectronics Win Source Part Number: 132952-PQ12DZ5U Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.2V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 12V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C Case / Package: SC-63 Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 12V Dropout Voltage-Max: 0.5V @ 300mA Operating Supply Current: 10mA PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 132952-PQ12DZ5U
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.2V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 12V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 80°C
Case / Package: SC-63
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 0.5V @ 300mA
Operating Supply Current: 10mA
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - PQ12DZ5U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
PQ12DZ5U
PMIC - Voltage Regulators - Linear PQ12DZ5U
IC REG LINEAR 12V 500MA SC63

IC REG LINEAR 12V 500MA SC63

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-PQ12DZ5U 132952-PQ12DZ5U PQ12DZ5U
Product Name 12V 0.5A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - PQ12DZ5U PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR Other; SC-63
Output Voltage 12 volts 12 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps
Dropout Voltage 0.5000 volts 0.5000 volts
Unlock Full Specs
to access all available technical data