Sharp Microelectronics of the Americas Low-Power 2A TO-220 LDO Voltage Regulator IC PQ120RDA2SZH

Description
TO-220 Type,2A Output Low Power-Loss Voltage Regulators Product overview: PQ120RDA2SZH from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 2A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 2A, TO-220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ120RDA2SZH can be used for catalog matching and distributor lookup.
Request a Quote
Description
TO-220 Type,2A Output Low Power-Loss Voltage Regulators Product overview: PQ120RDA2SZH from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 2A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 2A, TO-220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ120RDA2SZH can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 2A TO-220 LDO Voltage Regulator IC
699-PQ120RDA2SZH
Low-Power 2A TO-220 LDO Voltage Regulator IC 699-PQ120RDA2SZH
TO-220 Type,2A Output Low Power-Loss Voltage Regulators Product overview: PQ120RDA2SZH from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 2A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 2A, TO-220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ120RDA2SZH can be used for catalog matching and distributor lookup.

TO-220 Type,2A Output Low Power-Loss Voltage Regulators Product overview: PQ120RDA2SZH from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 2A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 2A, TO-220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ120RDA2SZH can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - PQ120RDA2SZH - 1239273-PQ120RDA2SZH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PQ120RDA2SZH
1239273-PQ120RDA2SZH
PMIC - PMIC - Voltage Regulators - Linear - PQ120RDA2SZH 1239273-PQ120RDA2SZH
Manufacturer: Sharp Microelectronics Win Source Part Number: 1239273-PQ120RDA2SZH Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: TO-220-4 Number of Regulators: 1 Output Type: Fixed Control Features: Enable Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 2A Output Voltage: 12V Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: sharp-world.com/ Manufacturer Package: TO-220-4 Voltage Input MAX: 20V Voltage Dropout (Maximum): 1V @ 2A Alternative Parts (Cross-Reference): L4940D2T12-TR; TS178RL12CP5 RO; L4940D2T12; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1239273-PQ120RDA2SZH
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: TO-220-4
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 2A
Output Voltage: 12V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8mA
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: TO-220-4
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 1V @ 2A
Alternative Parts (Cross-Reference): L4940D2T12-TR; TS178RL12CP5 RO; L4940D2T12;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-PQ120RDA2SZH 1239273-PQ120RDA2SZH
Product Name Low-Power 2A TO-220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - PQ120RDA2SZH
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tube TO-220; Other; TO-220-4
Output Voltage 12 volts 12 volts
IOUT 2 amps 2 amps
Dropout Voltage 1 volts 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIBIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Voltage Regulators - 2412878P - RS Components, Ltd.
Specs
Output Voltage 3 volts
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - CS5205A-1GDP3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Motor Drivers, Controllers - A3959SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3 amps
VIN 4.5 to 5.5 volts
View Details