Sharp Microelectronics of the Americas 12V 1A TO220 LDO Voltage Regulator IC PQ120RDA1SZH

Description
IC REG LDO 12V 1A TO220-4 Product overview: PQ120RDA1SZH from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ120RDA1SZH can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC REG LDO 12V 1A TO220-4 Product overview: PQ120RDA1SZH from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ120RDA1SZH can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 1A TO220 LDO Voltage Regulator IC
699-PQ120RDA1SZH
12V 1A TO220 LDO Voltage Regulator IC 699-PQ120RDA1SZH
IC REG LDO 12V 1A TO220-4 Product overview: PQ120RDA1SZH from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ120RDA1SZH can be used for catalog matching and distributor lookup.

IC REG LDO 12V 1A TO220-4 Product overview: PQ120RDA1SZH from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ120RDA1SZH can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - PQ120RDA1SZH - 1089879-PQ120RDA1SZH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PQ120RDA1SZH
1089879-PQ120RDA1SZH
PMIC - PMIC - Voltage Regulators - Linear - PQ120RDA1SZH 1089879-PQ120RDA1SZH
Manufacturer: Sharp Microelectronics Win Source Part Number: 1089879-PQ120RDA1SZH Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Case / Package: TO-220-4 Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 12V Dropout Voltage-Max: 0.5V @ 500mA Operating Supply Current: 8mA PSRR: 55dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1089879-PQ120RDA1SZH
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C
Case / Package: TO-220-4
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 0.5V @ 500mA
Operating Supply Current: 8mA
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-PQ120RDA1SZH 1089879-PQ120RDA1SZH
Product Name 12V 1A TO220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - PQ120RDA1SZH
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tube/Rail TO-220; Other; TO-220-4
IOUT 1 amps 1 amps
Dropout Voltage 0.5000 volts 0.5000 volts
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data