The PQ09RA11 is a linear voltage regulator from Quarktwin Technology Ltd. designed for low power-loss applications, featuring a maximum dropout voltage of 0.5V. It operates with an input voltage range of 10V to 20V and provides a regulated output voltage of 9V with a precision of ±5%. The device includes an ON/OFF control function and has a low quiescent current of 1µA, significantly reducing power consumption in standby mode. The PQ09RA11 is suitable for series power supplies in various applications, including office automation and audio-visual equipment. It has a maximum output current rating of 1A and can dissipate up to 1.5W without a heat sink. The operating temperature range is from -20°C to +80°C, with a junction temperature limit of 150°C. This product is ideal for engineers looking for a compact and efficient voltage regulation solution in their designs.
Linear Voltage Regulator IC Output
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | PQ09RA11 |
| Product Name | Voltage Regulators - Linear |