IC REG LINEAR 9V 1A TO220-4 Product overview: PQ09RA1 from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ09RA1 can be used for catalog matching and distributor lookup.
Manufacturer: Sharp Microelectronics
Win Source Part Number: 061998-PQ09RA1
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Output Voltage: 9V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 80°C
Case / Package: TO-220-4
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 9V
Operating Supply Current: 8mA
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC REG LINEAR 9V 1A TO220-4
IC REG LINEAR 9V 1A TO220-4
IC REG LINEAR 9V 1A TO220-4
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-PQ09RA1 | 061998-PQ09RA1 | PQ09RA1 | 733-PQ09RA1 | PQ09RA1 |
| Product Name | 9V 1A TO220 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - PQ09RA1 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR 9V 1A TO220-4 | PMIC - Voltage Regulators - Linear |
| Package Type | Other; Tube | TO-220; Other; TO-220-4 | TO-220; Other; TO-220-4 | ||
| Regulator Type | Low Dropout | Standard; FIXED POSITIVE SINGLE OUTPUT STANDARD REGULATOR | |||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed; Fixed | ||||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Obsolete |