Sharp Microelectronics of the Americas 9V 5A LDO Voltage Regulator IC PQ09DZ5UJ00H

Description
IC REG LDO 9V .5A ON/OFF SC-63 Product overview: PQ09DZ5UJ00H from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 9V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ09DZ5UJ00H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 9V .5A ON/OFF SC-63 Product overview: PQ09DZ5UJ00H from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 9V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ09DZ5UJ00H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
9V 5A LDO Voltage Regulator IC
699-PQ09DZ5UJ00H
9V 5A LDO Voltage Regulator IC 699-PQ09DZ5UJ00H
IC REG LDO 9V .5A ON/OFF SC-63 Product overview: PQ09DZ5UJ00H from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 9V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ09DZ5UJ00H can be used for catalog matching and distributor lookup.

IC REG LDO 9V .5A ON/OFF SC-63 Product overview: PQ09DZ5UJ00H from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 9V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ09DZ5UJ00H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1379516-PQ09DZ5UJ00H - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1379516-PQ09DZ5UJ00H
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1379516-PQ09DZ5UJ00H
Win Source Part Number: 1379516-PQ09DZ5UJ00H Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Temperature Range - Operating: -20°C ~ 80°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Sharp Microelectronics Package / Case: TO-252-6, DPak (5 Leads + Tab) Supplier Device Package: SC-63 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Number of Regulators: 1 Current - Output: 500mA Product Status: Obsolete

Win Source Part Number: 1379516-PQ09DZ5UJ00H
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -20°C ~ 80°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Sharp Microelectronics
Package / Case: TO-252-6, DPak (5 Leads + Tab)
Supplier Device Package: SC-63
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Number of Regulators: 1
Current - Output: 500mA
Product Status: Obsolete

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - PQ09DZ5UJ00H - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
PQ09DZ5UJ00H
PMIC - Voltage Regulators - Linear PQ09DZ5UJ00H
IC REG LDO 9V .5A ON/OFF SC-63

IC REG LDO 9V .5A ON/OFF SC-63

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-PQ09DZ5UJ00H 1379516-PQ09DZ5UJ00H PQ09DZ5UJ00H
Product Name 9V 5A LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Package Type Other; TO-252-6, DPak (5 Leads + Tab) DPAK; Other; SC-63
Unlock Full Specs
to access all available technical data