Sharp Microelectronics of the Americas PMIC - PMIC - Voltage Regulators - Linear - PQ09DZ1U PQ09DZ1U

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 103397-PQ09DZ1U Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.2V @ 500mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 500mA Output Voltage: 9V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C Case / Package: SC-63 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.5V @ 300mA Operating Supply Current: 7mA PSRR: 60dB (120Hz) Maximum Output Voltage: 7V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 103397-PQ09DZ1U Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.2V @ 500mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 500mA Output Voltage: 9V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C Case / Package: SC-63 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.5V @ 300mA Operating Supply Current: 7mA PSRR: 60dB (120Hz) Maximum Output Voltage: 7V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - PQ09DZ1U - 103397-PQ09DZ1U - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PQ09DZ1U
103397-PQ09DZ1U
PMIC - PMIC - Voltage Regulators - Linear - PQ09DZ1U 103397-PQ09DZ1U
Manufacturer: Sharp Microelectronics Win Source Part Number: 103397-PQ09DZ1U Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.2V @ 500mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 500mA Output Voltage: 9V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C Case / Package: SC-63 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.5V @ 300mA Operating Supply Current: 7mA PSRR: 60dB (120Hz) Maximum Output Voltage: 7V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 103397-PQ09DZ1U
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.2V @ 500mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 500mA
Output Voltage: 9V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 80°C
Case / Package: SC-63
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.5V @ 300mA
Operating Supply Current: 7mA
PSRR: 60dB (120Hz)
Maximum Output Voltage: 7V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
500MA Voltage Regulator IC - 776-PQ09DZ1U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MA Voltage Regulator IC
776-PQ09DZ1U
500MA Voltage Regulator IC 776-PQ09DZ1U
IC REG LINEAR POS ADJ 500MA SC63 Product overview: PQ09DZ1U from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ09DZ1U can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 500MA SC63 Product overview: PQ09DZ1U from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ09DZ1U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
PQ09DZ1U
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PQ09DZ1U
IC REG LINEAR POS ADJ 500MA SC63

IC REG LINEAR POS ADJ 500MA SC63

Supplier's Site
PMIC - Voltage Regulators - Linear - PQ09DZ1U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
PQ09DZ1U
PMIC - Voltage Regulators - Linear PQ09DZ1U
IC REG LINEAR POS ADJ 500MA SC63

IC REG LINEAR POS ADJ 500MA SC63

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 103397-PQ09DZ1U 776-PQ09DZ1U PQ09DZ1U PQ09DZ1U
Product Name PMIC - PMIC - Voltage Regulators - Linear - PQ09DZ1U 500MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; SC-63 Other; Tape & Reel (TR)
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4979GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.5 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 2444549P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
TPS7H1101-SP 1.5 -7V Input, 3 Amp, Ultra Low Dropout Regulator - 5962-1320201VXC - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Foldback Overcurrent Protection,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown
View Details
3 suppliers
PMIC - Voltage Regulators - Linear - CA3085/3 - Lingto Electronic Limited
Specs
Output Polarity Positive
View Details