Sharp Microelectronics of the Americas 9V 1A TO220 Voltage Regulator IC PQ090RDA1SZH

Description
IC REG LINEAR 9V 1A TO220-4 Product overview: PQ090RDA1SZH from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ090RDA1SZH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 9V 1A TO220-4 Product overview: PQ090RDA1SZH from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ090RDA1SZH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
9V 1A TO220 Voltage Regulator IC
776-PQ090RDA1SZH
9V 1A TO220 Voltage Regulator IC 776-PQ090RDA1SZH
IC REG LINEAR 9V 1A TO220-4 Product overview: PQ090RDA1SZH from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ090RDA1SZH can be used for catalog matching and distributor lookup.

IC REG LINEAR 9V 1A TO220-4 Product overview: PQ090RDA1SZH from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ090RDA1SZH can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - PQ090RDA1SZH - 061997-PQ090RDA1SZH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PQ090RDA1SZH
061997-PQ090RDA1SZH
PMIC - PMIC - Voltage Regulators - Linear - PQ090RDA1SZH 061997-PQ090RDA1SZH
Manufacturer: Sharp Microelectronics Win Source Part Number: 061997-PQ090RDA1SZH Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1A Output Voltage: 9V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Case / Package: TO-220-4 Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 9V Dropout Voltage-Max: 0.5V @ 500mA Operating Supply Current: 8mA PSRR: 55dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 061997-PQ090RDA1SZH
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Output Voltage: 9V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C
Case / Package: TO-220-4
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 9V
Dropout Voltage-Max: 0.5V @ 500mA
Operating Supply Current: 8mA
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
PMIC - Voltage Regulators - Linear - PQ090RDA1SZH - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
PQ090RDA1SZH
PMIC - Voltage Regulators - Linear PQ090RDA1SZH
IC REG LINEAR 9V 1A TO220-4

IC REG LINEAR 9V 1A TO220-4

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - PQ090RDA1SZH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
PQ090RDA1SZH
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PQ090RDA1SZH
IC REG LINEAR 9V 1A TO220-4

IC REG LINEAR 9V 1A TO220-4

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-PQ090RDA1SZH 061997-PQ090RDA1SZH PQ090RDA1SZH PQ090RDA1SZH
Product Name 9V 1A TO220 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - PQ090RDA1SZH PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tube TO-220; Other; TO-220-4 TO-220
Output Voltage 9 volts 9 volts 9 volts
IOUT 1 amps 1 amps 1 amps 1 amps
VIN 24 volts 24 volts
Unlock Full Specs
to access all available technical data