Sharp Microelectronics of the Americas 9V 1A LDO Voltage Regulator IC PQ090DNA1ZZH

Description
IC REG LDO 9V 1A SC63 Product overview: PQ090DNA1ZZH from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 9V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ090DNA1ZZH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 9V 1A SC63 Product overview: PQ090DNA1ZZH from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 9V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ090DNA1ZZH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
9V 1A LDO Voltage Regulator IC
699-PQ090DNA1ZZH
9V 1A LDO Voltage Regulator IC 699-PQ090DNA1ZZH
IC REG LDO 9V 1A SC63 Product overview: PQ090DNA1ZZH from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 9V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ090DNA1ZZH can be used for catalog matching and distributor lookup.

IC REG LDO 9V 1A SC63 Product overview: PQ090DNA1ZZH from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 9V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ090DNA1ZZH can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - PQ090DNA1ZZH - 131857-PQ090DNA1ZZH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PQ090DNA1ZZH
131857-PQ090DNA1ZZH
PMIC - PMIC - Voltage Regulators - Linear - PQ090DNA1ZZH 131857-PQ090DNA1ZZH
Manufacturer: Sharp Microelectronics Win Source Part Number: 131857-PQ090DNA1ZZH Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.2V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1A Output Voltage: 9V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SC-63 Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 9V Dropout Voltage-Max: 0.5V @ 500mA Operating Supply Current: 8mA PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 131857-PQ090DNA1ZZH
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.2V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Output Voltage: 9V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-63
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 9V
Dropout Voltage-Max: 0.5V @ 500mA
Operating Supply Current: 8mA
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - PQ090DNA1ZZH - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
PQ090DNA1ZZH
PMIC - Voltage Regulators - Linear PQ090DNA1ZZH
IC REG LINEAR 9V 1A SC63

IC REG LINEAR 9V 1A SC63

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-PQ090DNA1ZZH 131857-PQ090DNA1ZZH PQ090DNA1ZZH
Product Name 9V 1A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - PQ090DNA1ZZH PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tube/Rail Other; SC-63
Output Voltage 9 volts 9 volts
IOUT 1 amps 1 amps 1 amps
Dropout Voltage 0.5000 volts 0.5000 volts
Unlock Full Specs
to access all available technical data