LDO Voltage Regulators LDO 1.5V-7.0V 0.5A Sleeve
IC REG LINEAR POS ADJ 500MA SC63
| Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 733-PQ070XZ5MZZH | PQ070XZ5MZZH |
| Product Name | LDO Voltage Regulators LDO 1.5V-7.0V 0.5A Sleeve | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | DPAK; Other; TO-252-6, DPak (5 Leads + Tab) | |
| Output Voltage | 7 volts | |
| IOUT | 0.5000 amps | 0.5000 amps |