Sharp Corporation 1.5A Voltage Regulator IC PQ070XZ1HZZ

Description
IC REG LINEAR POS ADJ 1.5A SC63 Product overview: PQ070XZ1HZZ from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ070XZ1HZZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR POS ADJ 1.5A SC63 Product overview: PQ070XZ1HZZ from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ070XZ1HZZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5A Voltage Regulator IC - 776-PQ070XZ1HZZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5A Voltage Regulator IC
776-PQ070XZ1HZZ
1.5A Voltage Regulator IC 776-PQ070XZ1HZZ
IC REG LINEAR POS ADJ 1.5A SC63 Product overview: PQ070XZ1HZZ from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ070XZ1HZZ can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 1.5A SC63 Product overview: PQ070XZ1HZZ from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ070XZ1HZZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - PQ070XZ1HZZ - 138473-PQ070XZ1HZZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PQ070XZ1HZZ
138473-PQ070XZ1HZZ
PMIC - PMIC - Voltage Regulators - Linear - PQ070XZ1HZZ 138473-PQ070XZ1HZZ
Manufacturer: Sharp Microelectronics Win Source Part Number: 138473-PQ070XZ1HZZ Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1.5A Output Voltage: 1.5 V to 7 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SC-63 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 1V @ 1.25A Operating Supply Current: 2mA PSRR: 60dB (120Hz) Maximum Output Voltage: 7V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 138473-PQ070XZ1HZZ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1.5A
Output Voltage: 1.5 V to 7 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-63
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 1V @ 1.25A
Operating Supply Current: 2mA
PSRR: 60dB (120Hz)
Maximum Output Voltage: 7V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - PQ070XZ1HZZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
PQ070XZ1HZZ
PMIC - Voltage Regulators - Linear PQ070XZ1HZZ
IC REG LINEAR POS ADJ 1.5A SC63

IC REG LINEAR POS ADJ 1.5A SC63

Supplier's Site Datasheet
IC REG LINEAR POS ADJ 1.5A SC63 - 733-PQ070XZ1HZZ - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR POS ADJ 1.5A SC63
733-PQ070XZ1HZZ
IC REG LINEAR POS ADJ 1.5A SC63 733-PQ070XZ1HZZ
IC REG LINEAR POS ADJ 1.5A SC63

IC REG LINEAR POS ADJ 1.5A SC63

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
PQ070XZ1HZZ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PQ070XZ1HZZ
IC REG LINEAR POS ADJ 1.5A SC63

IC REG LINEAR POS ADJ 1.5A SC63

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-PQ070XZ1HZZ 138473-PQ070XZ1HZZ PQ070XZ1HZZ 733-PQ070XZ1HZZ PQ070XZ1HZZ
Product Name 1.5A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - PQ070XZ1HZZ PMIC - Voltage Regulators - Linear IC REG LINEAR POS ADJ 1.5A SC63 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; Tube Other; SC-63 DPAK; Other; TO-252-6, DPak (5 Leads + Tab) DPAK
Output Voltage 1.5 volts 1.5 volts 7 volts 1.5 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
VIN 10 volts 10 volts
Unlock Full Specs
to access all available technical data