Sharp Corporation 2A LDO Voltage Regulator IC PQ070XZ02ZPH

Description
IC REG LDO ADJ 2A SC63 Product overview: PQ070XZ02ZPH from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ070XZ02ZPH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO ADJ 2A SC63 Product overview: PQ070XZ02ZPH from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ070XZ02ZPH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A LDO Voltage Regulator IC
699-PQ070XZ02ZPH
2A LDO Voltage Regulator IC 699-PQ070XZ02ZPH
IC REG LDO ADJ 2A SC63 Product overview: PQ070XZ02ZPH from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ070XZ02ZPH can be used for catalog matching and distributor lookup.

IC REG LDO ADJ 2A SC63 Product overview: PQ070XZ02ZPH from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ070XZ02ZPH can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - PQ070XZ02ZPH - 106029-PQ070XZ02ZPH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PQ070XZ02ZPH
106029-PQ070XZ02ZPH
PMIC - PMIC - Voltage Regulators - Linear - PQ070XZ02ZPH 106029-PQ070XZ02ZPH
Manufacturer: Sharp Microelectronics Win Source Part Number: 106029-PQ070XZ02ZPH Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 2A Output Voltage: 1.5 V to 7 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SC-63 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.5V @ 2A Operating Supply Current: 2mA PSRR: 60dB (120Hz) Maximum Output Voltage: 7V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 106029-PQ070XZ02ZPH
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 2A
Output Voltage: 1.5 V to 7 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-63
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.5V @ 2A
Operating Supply Current: 2mA
PSRR: 60dB (120Hz)
Maximum Output Voltage: 7V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC REG LINEAR POS ADJ 2A SC63 - 733-PQ070XZ02ZPH - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR POS ADJ 2A SC63
733-PQ070XZ02ZPH
IC REG LINEAR POS ADJ 2A SC63 733-PQ070XZ02ZPH
IC REG LINEAR POS ADJ 2A SC63

IC REG LINEAR POS ADJ 2A SC63

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-PQ070XZ02ZPH 106029-PQ070XZ02ZPH 733-PQ070XZ02ZPH
Product Name 2A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - PQ070XZ02ZPH IC REG LINEAR POS ADJ 2A SC63
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; Reel - TR Other; SC-63 Other; SC
Output Voltage 1.5 to 7 volts 1.5 volts 7 volts
IOUT 2 amps 2 amps 2 amps
Dropout Voltage 0.5000 volts 0.5000 volts 0.5000 volts
Unlock Full Specs
to access all available technical data