Manufacturer: Sharp Microelectronics
Win Source Part Number: 061994-PQ070VK01FZH
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Output Voltage: 1.5 V to 7 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-220-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.5V @ 500mA
Operating Supply Current: 2mA
PSRR: 60dB (120Hz)
Maximum Output Voltage: 7V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC REG LINEAR POS ADJ 1A TO220-5 Product overview: PQ070VK01FZH from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ070VK01FZH can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 1A TO220-5
IC REG LINEAR POS ADJ 1A TO220-5
IC REG LINEAR POS ADJ 1A TO220-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 061994-PQ070VK01FZH | 776-PQ070VK01FZH | PQ070VK01FZH | 733-PQ070VK01FZH | PQ070VK01FZH |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - PQ070VK01FZH | 1A TO220 Voltage Regulator IC | PMIC - Voltage Regulators - Linear | IC REG LINEAR POS ADJ 1A TO220-5 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | TO-220; Other; TO-220-5 | Other; Tube | TO-220; Other; TO-220-5 | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Obsolete |