Sharp Microelectronics of the Americas 3.5A LDO Voltage Regulator IC PQ05VY3H3ZZ

Description
IC REG LDO ADJ 3.5A TO263 Product overview: PQ05VY3H3ZZ from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ05VY3H3ZZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO ADJ 3.5A TO263 Product overview: PQ05VY3H3ZZ from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ05VY3H3ZZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.5A LDO Voltage Regulator IC
699-PQ05VY3H3ZZ
3.5A LDO Voltage Regulator IC 699-PQ05VY3H3ZZ
IC REG LDO ADJ 3.5A TO263 Product overview: PQ05VY3H3ZZ from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ05VY3H3ZZ can be used for catalog matching and distributor lookup.

IC REG LDO ADJ 3.5A TO263 Product overview: PQ05VY3H3ZZ from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ05VY3H3ZZ can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - PQ05VY3H3ZZ - 129048-PQ05VY3H3ZZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PQ05VY3H3ZZ
129048-PQ05VY3H3ZZ
PMIC - PMIC - Voltage Regulators - Linear - PQ05VY3H3ZZ 129048-PQ05VY3H3ZZ
Manufacturer: Sharp Microelectronics Win Source Part Number: 129048-PQ05VY3H3ZZ Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 3.5A Output Voltage: 1.5 V to 5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C Case / Package: TO-263 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.5V @ 3.5A Operating Supply Current: 10mA PSRR: 70dB (120Hz) Maximum Output Voltage: 5V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 129048-PQ05VY3H3ZZ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 3.5A
Output Voltage: 1.5 V to 5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 80°C
Case / Package: TO-263
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.5V @ 3.5A
Operating Supply Current: 10mA
PSRR: 70dB (120Hz)
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - PQ05VY3H3ZZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
PQ05VY3H3ZZ
PMIC - Voltage Regulators - Linear PQ05VY3H3ZZ
IC REG LINEAR POS ADJ 3.5A TO263

IC REG LINEAR POS ADJ 3.5A TO263

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-PQ05VY3H3ZZ 129048-PQ05VY3H3ZZ PQ05VY3H3ZZ
Product Name 3.5A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - PQ05VY3H3ZZ PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Tube/Rail TO-263; Other; TO-263
Output Voltage 1.5 to 5 volts 1.5 volts
IOUT 3.5 amps 3.5 amps 3.5 amps
Dropout Voltage 0.5000 volts 0.5000 volts
Unlock Full Specs
to access all available technical data