Sharp Microelectronics of the Americas 5A LDO Voltage Regulator IC PQ05VY053ZZH

Description
IC REG LDO ADJ 5A TO263 Product overview: PQ05VY053ZZH from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ05VY053ZZH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO ADJ 5A TO263 Product overview: PQ05VY053ZZH from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ05VY053ZZH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A LDO Voltage Regulator IC
699-PQ05VY053ZZH
5A LDO Voltage Regulator IC 699-PQ05VY053ZZH
IC REG LDO ADJ 5A TO263 Product overview: PQ05VY053ZZH from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ05VY053ZZH can be used for catalog matching and distributor lookup.

IC REG LDO ADJ 5A TO263 Product overview: PQ05VY053ZZH from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ05VY053ZZH can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - PQ05VY053ZZH - 134806-PQ05VY053ZZH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PQ05VY053ZZH
134806-PQ05VY053ZZH
PMIC - PMIC - Voltage Regulators - Linear - PQ05VY053ZZH 134806-PQ05VY053ZZH
Manufacturer: Sharp Microelectronics Win Source Part Number: 134806-PQ05VY053ZZH Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 5A Output Voltage: 1.5 V to 5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C Case / Package: TO-263 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.5V @ 5A Operating Supply Current: 10mA PSRR: 70dB (120Hz) Maximum Output Voltage: 5V Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): TPS75701KCG3; ISL75051SRHF/PROTO; ISL80103IRAJZ-T; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 134806-PQ05VY053ZZH
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 5A
Output Voltage: 1.5 V to 5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 80°C
Case / Package: TO-263
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.5V @ 5A
Operating Supply Current: 10mA
PSRR: 70dB (120Hz)
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): TPS75701KCG3; ISL75051SRHF/PROTO; ISL80103IRAJZ-T;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-PQ05VY053ZZH 134806-PQ05VY053ZZH
Product Name 5A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - PQ05VY053ZZH
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Tube/Rail TO-263; Other; TO-263
Output Voltage 1.5 to 5 volts 1.5 volts
IOUT 5 amps 5 amps
Dropout Voltage 0.5000 volts 0.5000 volts
Unlock Full Specs
to access all available technical data