Sharp Microelectronics of the Americas Integrated Circuits(ICs) PQ05TZ11

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 351448-PQ05TZ11 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: PQ05TZ11 Alternative Parts (Cross-Reference): LM2940LD-5.0; MIC2937A-5.0BUY TR; BA05CC0WFP-TR; R1501S052B-E2-FE; Introduction Date: August 05, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 351448-PQ05TZ11 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: PQ05TZ11 Alternative Parts (Cross-Reference): LM2940LD-5.0; MIC2937A-5.0BUY TR; BA05CC0WFP-TR; R1501S052B-E2-FE; Introduction Date: August 05, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 351448-PQ05TZ11 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
351448-PQ05TZ11
Integrated Circuits(ICs) 351448-PQ05TZ11
Manufacturer: Sharp Microelectronics Win Source Part Number: 351448-PQ05TZ11 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: PQ05TZ11 Alternative Parts (Cross-Reference): LM2940LD-5.0; MIC2937A-5.0BUY TR; BA05CC0WFP-TR; R1501S052B-E2-FE; Introduction Date: August 05, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 351448-PQ05TZ11
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: PQ05TZ11
Alternative Parts (Cross-Reference): LM2940LD-5.0; MIC2937A-5.0BUY TR; BA05CC0WFP-TR; R1501S052B-E2-FE;
Introduction Date: August 05, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
5V 1A LDO Voltage Regulator IC
699-PQ05TZ11
5V 1A LDO Voltage Regulator IC 699-PQ05TZ11
LDO Regulator Pos 5V 1A 6-Pin(5+Tab) SC-63 Sleeve Product overview: PQ05TZ11 from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ05TZ11 can be used for catalog matching and distributor lookup.

LDO Regulator Pos 5V 1A 6-Pin(5+Tab) SC-63 Sleeve Product overview: PQ05TZ11 from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ05TZ11 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 351448-PQ05TZ11 699-PQ05TZ11
Product Name Integrated Circuits(ICs) 5V 1A LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP7142ARDZ-5.0 - Lingto Electronic Limited
Specs
Special Features Enable, Soft Start
IOUT 0.2000 amps
View Details
Voltage Regulators - 2412878 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
 - A8304SESTR-T - Rochester Electronics
Specs
Package Type Other; QFN16
Life Cycle Stage Active
View Details
5 suppliers
Battery Chargers - BQ2031SN-A5TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details