Sharp Microelectronics of the Americas 5V 1A TO220 LDO Voltage Regulator IC PQ05RR12

Description
IC REG LDO 5V 1A TO220-4 Product overview: PQ05RR12 from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ05RR12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 5V 1A TO220-4 Product overview: PQ05RR12 from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ05RR12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 1A TO220 LDO Voltage Regulator IC
699-PQ05RR12
5V 1A TO220 LDO Voltage Regulator IC 699-PQ05RR12
IC REG LDO 5V 1A TO220-4 Product overview: PQ05RR12 from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ05RR12 can be used for catalog matching and distributor lookup.

IC REG LDO 5V 1A TO220-4 Product overview: PQ05RR12 from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ05RR12 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - PQ05RR12 - 131905-PQ05RR12 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PQ05RR12
131905-PQ05RR12
PMIC - PMIC - Voltage Regulators - Linear - PQ05RR12 131905-PQ05RR12
Manufacturer: Sharp Microelectronics Win Source Part Number: 131905-PQ05RR12 Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Reset Output Current: 1A Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C Case / Package: TO-220-4 Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 10mA PSRR: 55dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 131905-PQ05RR12
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset
Output Current: 1A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 80°C
Case / Package: TO-220-4
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 10mA
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-PQ05RR12 131905-PQ05RR12
Product Name 5V 1A TO220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - PQ05RR12
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tube/Rail TO-220; Other; TO-220-4
Output Voltage 5 volts 5 volts
IOUT 1 amps 1 amps
Operating Temperature -20 to 80 C (-4 to 176 F) -20 to 80 C (-4 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 7513067 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
PMIC - Voltage Regulators - Linear - CAT6217-285TDGT3-CS - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.1500 amps
View Details
Battery Chargers - BQ25618EYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A3953SB-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
IOUT 1.3 amps
VIN 3 to 5.5 volts
View Details