Sharp Microelectronics of the Americas 5V 2A LDO Voltage Regulator IC PQ05RF21

Description
LDO Regulator Pos 5V 2A 4-Pin(4+Tab) TO-220F Product overview: PQ05RF21 from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ05RF21 can be used for catalog matching and distributor lookup.
Request a Quote
Description
LDO Regulator Pos 5V 2A 4-Pin(4+Tab) TO-220F Product overview: PQ05RF21 from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ05RF21 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 2A LDO Voltage Regulator IC
699-PQ05RF21
5V 2A LDO Voltage Regulator IC 699-PQ05RF21
LDO Regulator Pos 5V 2A 4-Pin(4+Tab) TO-220F Product overview: PQ05RF21 from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ05RF21 can be used for catalog matching and distributor lookup.

LDO Regulator Pos 5V 2A 4-Pin(4+Tab) TO-220F Product overview: PQ05RF21 from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ05RF21 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 351435-PQ05RF21 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
351435-PQ05RF21
Integrated Circuits(ICs) 351435-PQ05RF21
Manufacturer: Sharp Microelectronics Win Source Part Number: 351435-PQ05RF21 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: PQ05RF21 Alternative Parts (Cross-Reference): KIA278R05PI; R1518J501E-T1-KE; TS2940CW50; TS2940CZ50 C0G ; Introduction Date: August 02, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 351435-PQ05RF21
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: PQ05RF21
Alternative Parts (Cross-Reference): KIA278R05PI; R1518J501E-T1-KE; TS2940CW50; TS2940CZ50 C0G ;
Introduction Date: August 02, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-PQ05RF21 351435-PQ05RF21
Product Name 5V 2A LDO Voltage Regulator IC Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data