IC REG LINEAR 5V 1A TO220 Product overview: PQ05RD1BJ00H from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ05RD1BJ00H can be used for catalog matching and distributor lookup.
Manufacturer: Sharp Microelectronics
Win Source Part Number: 1089872-PQ05RD1BJ00H
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 80°C
Case / Package: TO-220
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 500mA
Operating Supply Current: 10mA
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC REG LINEAR 5V 1A TO220
IC REG LINEAR 5V 1A TO220
IC REG LINEAR 5V 1A TO220
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-PQ05RD1BJ00H | 1089872-PQ05RD1BJ00H | PQ05RD1BJ00H | 733-PQ05RD1BJ00H | PQ05RD1BJ00H |
| Product Name | 5V 1A TO220 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - PQ05RD1BJ00H | PMIC - Voltage Regulators - Linear | IC REG LINEAR 5V 1A TO220 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Package Type | Other; Tube | TO-220; Other; TO-220 | TO-220; Other; TO-220 | ||
| Regulator Type | Low Dropout | ||||
| Output Voltage Type | Fixed; Fixed | Fixed; Fixed | |||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Obsolete | |||
| Special Features | Input Overcurrent Protection; Enable |