Sharp Microelectronics of the Americas PMIC - PMIC - Voltage Regulators - Linear - PQ05DZ1UJ00H PQ05DZ1UJ00H

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 108176-PQ05DZ1UJ00H Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.2V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1A Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C Case / Package: SC-63 Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 500mA Operating Supply Current: 10mA PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 108176-PQ05DZ1UJ00H Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.2V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1A Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C Case / Package: SC-63 Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 500mA Operating Supply Current: 10mA PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - PQ05DZ1UJ00H - 108176-PQ05DZ1UJ00H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PQ05DZ1UJ00H
108176-PQ05DZ1UJ00H
PMIC - PMIC - Voltage Regulators - Linear - PQ05DZ1UJ00H 108176-PQ05DZ1UJ00H
Manufacturer: Sharp Microelectronics Win Source Part Number: 108176-PQ05DZ1UJ00H Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.2V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1A Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C Case / Package: SC-63 Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 500mA Operating Supply Current: 10mA PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Sharp Microelectronics
Win Source Part Number: 108176-PQ05DZ1UJ00H
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.2V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 80°C
Case / Package: SC-63
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 500mA
Operating Supply Current: 10mA
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
5V 1A Voltage Regulator IC - 776-PQ05DZ1UJ00H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 1A Voltage Regulator IC
776-PQ05DZ1UJ00H
5V 1A Voltage Regulator IC 776-PQ05DZ1UJ00H
IC REG LINEAR 5V 1A SC63 Product overview: PQ05DZ1UJ00H from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ05DZ1UJ00H can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 1A SC63 Product overview: PQ05DZ1UJ00H from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ05DZ1UJ00H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
PQ05DZ1UJ00H
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PQ05DZ1UJ00H
IC REG LINEAR 5V 1A SC63

IC REG LINEAR 5V 1A SC63

Supplier's Site
PMIC - Voltage Regulators - Linear - PQ05DZ1UJ00H - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
PQ05DZ1UJ00H
PMIC - Voltage Regulators - Linear PQ05DZ1UJ00H
IC REG LINEAR 5V 1A SC63

IC REG LINEAR 5V 1A SC63

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 108176-PQ05DZ1UJ00H 776-PQ05DZ1UJ00H PQ05DZ1UJ00H PQ05DZ1UJ00H
Product Name PMIC - PMIC - Voltage Regulators - Linear - PQ05DZ1UJ00H 5V 1A Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; SC-63 Other; Tape & Reel (TR)
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

Supervisors - ACS37800KMACTR-030B3-I2C - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 8287555 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOIC; Other; Soic
View Details
10A SOIC Power Management IC - 713-BQ2013HSN-A514TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; D
Operating Temperature 0 C (32 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - CAT6221-PGTD-GT3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.3000 amps
View Details