0.5A/1.0A Output, General Purpose, Surface Mount Type Low Power-Loss Voltage Regulator Product overview: PQ05DZ1U from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SMD, 0.5A, 1.0A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, SMD, 0.5A, 1.0A, LDO Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ05DZ1U can be used for catalog matching and distributor lookup.
Manufacturer: Sharp Microelectronics
Win Source Part Number: 1239257-PQ05DZ1U
Manufacturer Homepage: sharp-world.com/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-PQ05DZ1U | 1239257-PQ05DZ1U |
| Product Name | Low-Power SMD 0.5A 1.0A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - PQ05DZ1U |