Sharp Microelectronics of the Americas 5V 1A LDO Voltage Regulator IC PQ05DZ11J00H

Description
IC REG LDO 5V 1A SC63 Product overview: PQ05DZ11J00H from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ05DZ11J00H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 5V 1A SC63 Product overview: PQ05DZ11J00H from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ05DZ11J00H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 1A LDO Voltage Regulator IC
699-PQ05DZ11J00H
5V 1A LDO Voltage Regulator IC 699-PQ05DZ11J00H
IC REG LDO 5V 1A SC63 Product overview: PQ05DZ11J00H from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ05DZ11J00H can be used for catalog matching and distributor lookup.

IC REG LDO 5V 1A SC63 Product overview: PQ05DZ11J00H from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ05DZ11J00H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - PQ05DZ11J00H - 1089869-PQ05DZ11J00H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PQ05DZ11J00H
1089869-PQ05DZ11J00H
PMIC - PMIC - Voltage Regulators - Linear - PQ05DZ11J00H 1089869-PQ05DZ11J00H
Manufacturer: Sharp Microelectronics Win Source Part Number: 1089869-PQ05DZ11J00H Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C Case / Package: SC-63 Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 500mA Operating Supply Current: 10mA PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1089869-PQ05DZ11J00H
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 80°C
Case / Package: SC-63
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 500mA
Operating Supply Current: 10mA
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - PQ05DZ11J00H - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
PQ05DZ11J00H
PMIC - Voltage Regulators - Linear PQ05DZ11J00H
IC REG LINEAR 5V 1A SC63

IC REG LINEAR 5V 1A SC63

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-PQ05DZ11J00H 1089869-PQ05DZ11J00H PQ05DZ11J00H
Product Name 5V 1A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - PQ05DZ11J00H PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tube/Rail Other; SC-63
IOUT 1 amps 1 amps 1 amps
Dropout Voltage 0.5000 volts 0.5000 volts
Operating Temperature -20 to 80 C (-4 to 176 F) -20 to 80 C (-4 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - AMT49413GEVATR - ODG (Origin Data Global)
Specs
Package Type Other; 48-VFQFN Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Regulators - 2412909 - RS Components, Ltd.
Specs
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Battery Management - BQ25700ARSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP120-AUJZ12R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1000 amps
View Details