IC REG LINEAR POS ADJ 1.5A SC63 Product overview: PQ035ZN1HZZH from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ035ZN1HZZH can be used for catalog matching and distributor lookup.
Manufacturer: Sharp Microelectronics
Win Source Part Number: 792462-PQ035ZN1HZZH
Packaging: Tube
Package: TO-252-6, DPak (5 Leads + Tab)
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 1.5A
Family Name: PQ035ZN1HZZH
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: SC-63
Output Voltage MAX: 3.5V
Alternative Parts (Cross-Reference): TS1086CW; TS1086CM; TS1117BCP; TS1117BCP RO;
Introduction Date: June 18, 2006
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC REG LINEAR POS ADJ 1.5A SC63
IC REG LINEAR POS ADJ 1.5A SC63
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-PQ035ZN1HZZH | 792462-PQ035ZN1HZZH | PQ035ZN1HZZH | PQ035ZN1HZZH |
| Product Name | 1.5A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - PQ035ZN1HZZH | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; Tube | DPAK; Other; TO-252-6, DPak (5 Leads + Tab) | DPAK | |
| Output Voltage | 0.8000 volts | 0.8000 volts | 0.8000 volts | |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |