Sharp Microelectronics of the Americas 3.3V 1A TO220 Voltage Regulator IC PQ033RD01SZH

Description
IC REG LINEAR 3.3V 1A TO220-4 Product overview: PQ033RD01SZH from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ033RD01SZH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.3V 1A TO220-4 Product overview: PQ033RD01SZH from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ033RD01SZH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 1A TO220 Voltage Regulator IC - 776-PQ033RD01SZH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 1A TO220 Voltage Regulator IC
776-PQ033RD01SZH
3.3V 1A TO220 Voltage Regulator IC 776-PQ033RD01SZH
IC REG LINEAR 3.3V 1A TO220-4 Product overview: PQ033RD01SZH from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ033RD01SZH can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 1A TO220-4 Product overview: PQ033RD01SZH from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ033RD01SZH can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - PQ033RD01SZH - 792461-PQ033RD01SZH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PQ033RD01SZH
792461-PQ033RD01SZH
PMIC - PMIC - Voltage Regulators - Linear - PQ033RD01SZH 792461-PQ033RD01SZH
Manufacturer: Sharp Microelectronics Win Source Part Number: 792461-PQ033RD01SZH Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 85°C Package: TO-220-4 Number of Regulators: 1 Output Type: Fixed Control Features: Enable Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 1A Family Name: PQ033RD01SZ Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: TO-220-4 Voltage Input MAX: 9V Voltage Dropout (Maximum): 0.5V @ 500mA Alternative Parts (Cross-Reference): FAN1540DX; FAN1540DX_NL; SPX2810U-3.3; SPX2810U-L-3.3; Introduction Date: September 11, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 792461-PQ033RD01SZH
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 85°C
Package: TO-220-4
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 1A
Family Name: PQ033RD01SZ
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5mA
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-220-4
Voltage Input MAX: 9V
Voltage Dropout (Maximum): 0.5V @ 500mA
Alternative Parts (Cross-Reference): FAN1540DX; FAN1540DX_NL; SPX2810U-3.3; SPX2810U-L-3.3;
Introduction Date: September 11, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
PQ033RD01SZH
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PQ033RD01SZH
IC REG LINEAR 3.3V 1A TO220-4

IC REG LINEAR 3.3V 1A TO220-4

Supplier's Site
PMIC - Voltage Regulators - Linear - PQ033RD01SZH - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
PQ033RD01SZH
PMIC - Voltage Regulators - Linear PQ033RD01SZH
IC REG LINEAR 3.3V 1A TO220-4

IC REG LINEAR 3.3V 1A TO220-4

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-PQ033RD01SZH 792461-PQ033RD01SZH PQ033RD01SZH PQ033RD01SZH
Product Name 3.3V 1A TO220 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - PQ033RD01SZH Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tube TO-220; Other; TO-220-4 TO-220
Output Voltage 3.3 volts 3.3 volts 3.3 volts
IOUT 1 amps 1 amps 1 amps 1 amps
VIN 9 volts
Unlock Full Specs
to access all available technical data