Sharp Microelectronics of the Americas PMIC - PMIC - Voltage Regulators - Linear - PQ033EZ5MZZ PQ033EZ5MZZ

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 120956-PQ033EZ5MZZ Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.2V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SC-63 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.5V @ 300mA Operating Supply Current: 2mA PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 120956-PQ033EZ5MZZ Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.2V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SC-63 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.5V @ 300mA Operating Supply Current: 2mA PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - PQ033EZ5MZZ - 120956-PQ033EZ5MZZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PQ033EZ5MZZ
120956-PQ033EZ5MZZ
PMIC - PMIC - Voltage Regulators - Linear - PQ033EZ5MZZ 120956-PQ033EZ5MZZ
Manufacturer: Sharp Microelectronics Win Source Part Number: 120956-PQ033EZ5MZZ Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.2V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SC-63 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.5V @ 300mA Operating Supply Current: 2mA PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 120956-PQ033EZ5MZZ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.2V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-63
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.5V @ 300mA
Operating Supply Current: 2mA
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V 0.5A LDO Voltage Regulator IC
699-PQ033EZ5MZZ
3.3V 0.5A LDO Voltage Regulator IC 699-PQ033EZ5MZZ
IC REG LDO 3.3V 0.5A SC63 Product overview: PQ033EZ5MZZ from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ033EZ5MZZ can be used for catalog matching and distributor lookup.

IC REG LDO 3.3V 0.5A SC63 Product overview: PQ033EZ5MZZ from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ033EZ5MZZ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 120956-PQ033EZ5MZZ 699-PQ033EZ5MZZ
Product Name PMIC - PMIC - Voltage Regulators - Linear - PQ033EZ5MZZ 3.3V 0.5A LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; SC-63 Other; Tube/Rail
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data