Sharp Microelectronics of the Americas Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PQ033EZ01ZZH

Description
Win Source Part Number: 1033582-PQ033EZ01ZZH Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tube Standard Package: 50 Mounting: SMD (SMT) Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 3.3V Package / Case: TO-252-6, DPak (5 Leads + Tab) Supplier Device Package: SC-63 Temperature Range - Operating: -40°C ~ 85°C PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 2 mA HTSUS: 8542.39.0001 Mfr: Sharp Microelectronics Other Names: 425-2246-5 Product Status: Obsolete Voltage Dropout (Max): 0.5V @ 500mA
Request a Quote Datasheet
Description
Win Source Part Number: 1033582-PQ033EZ01ZZH Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tube Standard Package: 50 Mounting: SMD (SMT) Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 3.3V Package / Case: TO-252-6, DPak (5 Leads + Tab) Supplier Device Package: SC-63 Temperature Range - Operating: -40°C ~ 85°C PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 2 mA HTSUS: 8542.39.0001 Mfr: Sharp Microelectronics Other Names: 425-2246-5 Product Status: Obsolete Voltage Dropout (Max): 0.5V @ 500mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1033582-PQ033EZ01ZZH - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1033582-PQ033EZ01ZZH
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1033582-PQ033EZ01ZZH
Win Source Part Number: 1033582-PQ033EZ01ZZH Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tube Standard Package: 50 Mounting: SMD (SMT) Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 3.3V Package / Case: TO-252-6, DPak (5 Leads + Tab) Supplier Device Package: SC-63 Temperature Range - Operating: -40°C ~ 85°C PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 2 mA HTSUS: 8542.39.0001 Mfr: Sharp Microelectronics Other Names: 425-2246-5 Product Status: Obsolete Voltage Dropout (Max): 0.5V @ 500mA

Win Source Part Number: 1033582-PQ033EZ01ZZH
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: TO-252-6, DPak (5 Leads + Tab)
Supplier Device Package: SC-63
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 2 mA
HTSUS: 8542.39.0001
Mfr: Sharp Microelectronics
Other Names: 425-2246-5
Product Status: Obsolete
Voltage Dropout (Max): 0.5V @ 500mA

Buy Now Datasheet
Singapore, Singapore
3.3V 1A LDO Voltage Regulator IC
699-PQ033EZ01ZZH
3.3V 1A LDO Voltage Regulator IC 699-PQ033EZ01ZZH
IC REG LINEAR 3.3V 1A SC63 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SC-63 Product overview: PQ033EZ01ZZH from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ033EZ01ZZH can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 1A SC63 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SC-63 Product overview: PQ033EZ01ZZH from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ033EZ01ZZH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - PQ033EZ01ZZH - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
PQ033EZ01ZZH
PMIC - Voltage Regulators - Linear PQ033EZ01ZZH
IC REG LINEAR 3.3V 1A SC63

IC REG LINEAR 3.3V 1A SC63

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1033582-PQ033EZ01ZZH 699-PQ033EZ01ZZH PQ033EZ01ZZH
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 3.3V 1A LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type DPAK; Other; Tube Other; Tube
Special Features Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - ADP3339AKC-2.85-R7 - 860314-ADP3339AKC-2.85-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type Other; SOT-223-3
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers
Battery Chargers - BQ24060DRCT - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A3984SLPTR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 7427764 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Tsot
View Details