Sharp Microelectronics of the Americas 2.5V 1.5A LDO Voltage Regulator IC PQ025EZ1HZZH

Description
IC REG LDO 2.5V 1.5A SC63 / LDO Regulator Pos 2.5V 1.5A 6-Pin(5+Tab) SC-63 Sleeve Product overview: PQ025EZ1HZZH from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ025EZ1HZZH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 2.5V 1.5A SC63 / LDO Regulator Pos 2.5V 1.5A 6-Pin(5+Tab) SC-63 Sleeve Product overview: PQ025EZ1HZZH from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ025EZ1HZZH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 1.5A LDO Voltage Regulator IC
699-PQ025EZ1HZZH
2.5V 1.5A LDO Voltage Regulator IC 699-PQ025EZ1HZZH
IC REG LDO 2.5V 1.5A SC63 / LDO Regulator Pos 2.5V 1.5A 6-Pin(5+Tab) SC-63 Sleeve Product overview: PQ025EZ1HZZH from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ025EZ1HZZH can be used for catalog matching and distributor lookup.

IC REG LDO 2.5V 1.5A SC63 / LDO Regulator Pos 2.5V 1.5A 6-Pin(5+Tab) SC-63 Sleeve Product overview: PQ025EZ1HZZH from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ025EZ1HZZH can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - PQ025EZ1HZZH - 792460-PQ025EZ1HZZH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PQ025EZ1HZZH
792460-PQ025EZ1HZZH
PMIC - PMIC - Voltage Regulators - Linear - PQ025EZ1HZZH 792460-PQ025EZ1HZZH
Manufacturer: Sharp Microelectronics Win Source Part Number: 792460-PQ025EZ1HZZH Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: TO-252-6, DPak (5 Leads + Tab) Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 1.5A Family Name: PQ025EZ1HZ Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: SC-63 Voltage Input MAX: 10V Alternative Parts (Cross-Reference): RHFL4913ESY2505V ; L6932D2.5; RHFL4913KP252; RHFL4913KP251; Introduction Date: October 15, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 792460-PQ025EZ1HZZH
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: TO-252-6, DPak (5 Leads + Tab)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 1.5A
Family Name: PQ025EZ1HZ
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2mA
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: SC-63
Voltage Input MAX: 10V
Alternative Parts (Cross-Reference): RHFL4913ESY2505V ; L6932D2.5; RHFL4913KP252; RHFL4913KP251;
Introduction Date: October 15, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now
PMIC - Voltage Regulators - Linear - PQ025EZ1HZZH - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
PQ025EZ1HZZH
PMIC - Voltage Regulators - Linear PQ025EZ1HZZH
IC REG LINEAR 2.5V 1.5A SC63

IC REG LINEAR 2.5V 1.5A SC63

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-PQ025EZ1HZZH 792460-PQ025EZ1HZZH PQ025EZ1HZZH
Product Name 2.5V 1.5A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - PQ025EZ1HZZH PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tube DPAK; Other; TO-252-6, DPak (5 Leads + Tab)
Output Voltage 2.5 volts 2.5 volts
IOUT 1.5 amps 1.5 amps 1.5 amps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data