Sharp Microelectronics of the Americas 2.5V 1.5A LDO Voltage Regulator IC PQ025EZ1HZZ

Description
IC Reg Ldo 2.5V 1.5A SC63 Product overview: PQ025EZ1HZZ from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ025EZ1HZZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC Reg Ldo 2.5V 1.5A SC63 Product overview: PQ025EZ1HZZ from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ025EZ1HZZ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 1.5A LDO Voltage Regulator IC
699-PQ025EZ1HZZ
2.5V 1.5A LDO Voltage Regulator IC 699-PQ025EZ1HZZ
IC Reg Ldo 2.5V 1.5A SC63 Product overview: PQ025EZ1HZZ from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ025EZ1HZZ can be used for catalog matching and distributor lookup.

IC Reg Ldo 2.5V 1.5A SC63 Product overview: PQ025EZ1HZZ from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ025EZ1HZZ can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - PQ025EZ1HZZ - 982925-PQ025EZ1HZZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PQ025EZ1HZZ
982925-PQ025EZ1HZZ
PMIC - PMIC - Voltage Regulators - Linear - PQ025EZ1HZZ 982925-PQ025EZ1HZZ
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982925-PQ025EZ1HZZ Mounting: SMD (SMT) Number of Regulators: 1 Output Current: 1.5 A Output Voltage: 2.5 V Categories: PMIC - Voltage Regulators - Linear Case / Package: SC Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C

Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982925-PQ025EZ1HZZ
Mounting: SMD (SMT)
Number of Regulators: 1
Output Current: 1.5 A
Output Voltage: 2.5 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: SC
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-PQ025EZ1HZZ 982925-PQ025EZ1HZZ
Product Name 2.5V 1.5A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - PQ025EZ1HZZ
Package Type Other; SC Other; SC
Unlock Full Specs
to access all available technical data