Win Source Part Number: 1033555-PQ025EZ01ZZ
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 2.5V
Package / Case: TO-252-6, DPak (5 Leads + Tab)
Supplier Device Package: SC-63
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 2 mA
HTSUS: 8542.39.0001
Mfr: Sharp Microelectronics
Other Names: 425-1573-5
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC REG LINEAR 2.5V 1A SC63 Product overview: PQ025EZ01ZZ from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ025EZ01ZZ can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.5V 1A SC63
IC REG LINEAR 2.5V 1A SC63
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1033555-PQ025EZ01ZZ | 776-PQ025EZ01ZZ | PQ025EZ01ZZ | PQ025EZ01ZZ |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 2.5V 1A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | ||
| Package Type | DPAK; Other; Tube | Other; Tube | DPAK | |
| Special Features | Input Overcurrent Protection; Enable | Enable |