IC REG LINEAR 1.8V 2A SC63 Product overview: PQ018EZ02ZPH from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ018EZ02ZPH can be used for catalog matching and distributor lookup.
Manufacturer: Sharp Microelectronics
Win Source Part Number: 026836-PQ018EZ02ZPH
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 2A
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-63
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 2mA
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 1.8V 2A SC63
IC REG LINEAR 1.8V 2A SC63
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-PQ018EZ02ZPH | 026836-PQ018EZ02ZPH | PQ018EZ02ZPH | PQ018EZ02ZPH |
| Product Name | 1.8V 2A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - PQ018EZ02ZPH | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Package Type | Other; Tape & Reel (TR) | Other; SC-63 | ||
| Regulator Type | Low Dropout | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed; Fixed | |||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |