Sharp Microelectronics of the Americas Voltage Regulators - Linear PQ018EZ01ZZH

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SC-63
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SC-63
Datasheet
Datasheet Summary
Powered by GS/AI

The PQ018EZ01ZZH is a linear voltage regulator from Quarktwin Technology Ltd. designed for low voltage operation, with a minimum input voltage of 2.35V and an output voltage of 1.8V. It supports an output current of up to 0.5A and features low dissipation current, with a maximum no-load dissipation current of 2mA and an output OFF-state dissipation current of 5OºA. The device includes built-in overcurrent and overheat protection, ensuring reliable operation under various conditions. It is compliant with RoHS directives, making it suitable for environmentally conscious applications. Typical applications include powering peripheral equipment for personal computers and various electronic devices such as DVD players and set-top boxes. The operating temperature range is from -40°C to +85°C, with a storage temperature range of -40°C to +150°C.

Datasheet Summary
Powered by GS/AI

The PQ018EZ01ZZH is a linear voltage regulator from Quarktwin Technology Ltd. designed for low voltage operation, with a minimum input voltage of 2.35V and an output voltage of 1.8V. It supports an output current of up to 0.5A and features low dissipation current, with a maximum no-load dissipation current of 2mA and an output OFF-state dissipation current of 5OºA. The device includes built-in overcurrent and overheat protection, ensuring reliable operation under various conditions. It is compliant with RoHS directives, making it suitable for environmentally conscious applications. Typical applications include powering peripheral equipment for personal computers and various electronic devices such as DVD players and set-top boxes. The operating temperature range is from -40°C to +85°C, with a storage temperature range of -40°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - PQ018EZ01ZZH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
PQ018EZ01ZZH
Voltage Regulators - Linear PQ018EZ01ZZH
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SC-63

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SC-63

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number PQ018EZ01ZZH
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1901284 - RS Components, Ltd.
Specs
Output Options Open Drain; Active Low; Active Low, Open Drain
Type SSOP; TSSOP
View Details
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details