Sharp Corporation 1.8V 1A TO220 LDO Voltage Regulator IC PQ018EF01SZH

Description
IC REG LDO 1.8V 1A TO220-4 Product overview: PQ018EF01SZH from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ018EF01SZH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 1.8V 1A TO220-4 Product overview: PQ018EF01SZH from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ018EF01SZH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 1A TO220 LDO Voltage Regulator IC
699-PQ018EF01SZH
1.8V 1A TO220 LDO Voltage Regulator IC 699-PQ018EF01SZH
IC REG LDO 1.8V 1A TO220-4 Product overview: PQ018EF01SZH from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ018EF01SZH can be used for catalog matching and distributor lookup.

IC REG LDO 1.8V 1A TO220-4 Product overview: PQ018EF01SZH from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ018EF01SZH can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - PQ018EF01SZH - 045901-PQ018EF01SZH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PQ018EF01SZH
045901-PQ018EF01SZH
PMIC - PMIC - Voltage Regulators - Linear - PQ018EF01SZH 045901-PQ018EF01SZH
Manufacturer: Sharp Microelectronics Win Source Part Number: 045901-PQ018EF01SZH Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1A Output Voltage: 1.8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: TO-220-4 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 2mA PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): TPS76818QPWPREP; BA18BC0WFP; PQ018EF01SZH; ADP3338AKC-1.8; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 045901-PQ018EF01SZH
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-220-4
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 2mA
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): TPS76818QPWPREP; BA18BC0WFP; PQ018EF01SZH; ADP3338AKC-1.8;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC REG LINEAR 1.8V 1A TO220-4 - 733-PQ018EF01SZH - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 1.8V 1A TO220-4
733-PQ018EF01SZH
IC REG LINEAR 1.8V 1A TO220-4 733-PQ018EF01SZH
IC REG LINEAR 1.8V 1A TO220-4

IC REG LINEAR 1.8V 1A TO220-4

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-PQ018EF01SZH 045901-PQ018EF01SZH 733-PQ018EF01SZH
Product Name 1.8V 1A TO220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - PQ018EF01SZH IC REG LINEAR 1.8V 1A TO220-4
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Tube/Rail TO-220; Other; TO-220-4 TO-220; Other; TO-220
Output Voltage 1.8 volts 1.8 volts 1.8 volts
IOUT 1 amps 1 amps 1 amps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1916825 - RS Components, Ltd.
Specs
Output Polarity Negative
Package Type Other; So
IQ 2.00E-4 amps
View Details
Buck 1.8V LDO Voltage Regulator IC - 85-BQ25120AYFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Motor Drivers, Controllers - A3977SLP - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.5 amps
VIN 3 to 5.5 volts
View Details